TACO Communications Inc. Y 104 Series Ten Element Yagi Antenna Y104 - 5

Description
Extra-rugged, twin-driven narrow bandwidth models covering 43 to 88 MHz including TV channels 2 through 6.
Description
Extra-rugged, twin-driven narrow bandwidth models covering 43 to 88 MHz including TV channels 2 through 6.

Suppliers

Company
Product
Description
Supplier Links
Y 104 Series Ten Element Yagi Antenna - Y104 - 5 - TACO Communications Inc.
Mechanicsburg, PA, USA
Y 104 Series Ten Element Yagi Antenna
Y104 - 5
Y 104 Series Ten Element Yagi Antenna Y104 - 5
Extra-rugged, twin-driven narrow bandwidth models covering 43 to 88 MHz including TV channels 2 through 6.

Extra-rugged, twin-driven narrow bandwidth models covering 43 to 88 MHz including TV channels 2 through 6.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Y104 - 5
Product Name Y 104 Series Ten Element Yagi Antenna
Applications TV or Radio Broadcast
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 76.0 to 82.0 MHz
Gain 11.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2766683P - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details