The TACO circularly polarized helical antennas are extremely rugged and designed to operate under the severest of environmental conditions.
The mast and ground plane are of aluminum construction with the helix supported by dielectric rods along the mast. The ground plane of the 108-315 MHz models is constructed
with the ground plane backed with reinforcing ribs into which tubular axial rods are placed to increase the diameter of the ground plane.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | H-063 |
| Product Name | Helical Antenna |
| Applications | Aerospace or Military; Satellite Communications |
| Polarization | Circular; Left Hand Circular (optional feature); Right Hand Circular (optional feature) |
| Primary Frequency Range | 215.0 to 265.0 MHz |
| Gain | 12.5 dB |
| VSWR | 1.5 :1 |