TACO Communications Inc. Single UHF WL 14-35/S

Description
There are two rugged UHF models. Each antenna is designed for optimum performance over the desired band. The 75 Ohm feed point is sealed within the boom. A short length of cable is fitted with a standard “F” connector for connection to the down lead. These light weight, high quality antennas are small in size and big on performance.
Description
There are two rugged UHF models. Each antenna is designed for optimum performance over the desired band. The 75 Ohm feed point is sealed within the boom. A short length of cable is fitted with a standard “F” connector for connection to the down lead. These light weight, high quality antennas are small in size and big on performance.

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
Single UHF
WL 14-35/S
Single UHF WL 14-35/S
There are two rugged UHF models. Each antenna is designed for optimum performance over the desired band. The 75 Ohm feed point is sealed within the boom. A short length of cable is fitted with a standard “F” connector for connection to the down lead. These light weight, high quality antennas are small in size and big on performance.

There are two rugged UHF models. Each antenna is designed for optimum performance over the desired band. The 75 Ohm feed point is sealed within the boom. A short length of cable is fitted
with a standard “F” connector for connection to the down lead. These light weight, high quality antennas are small in size and big on performance.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number WL 14-35/S
Product Name Single UHF
Applications TV or Radio Broadcast; Receive Antenna
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 470.0 to 602.0 MHz
Secondary Frequency Ranges (Multi-band Only) UHF
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi 3dBi Umbrella Antenna With SMA Male St. Connector - ET-WI3U-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details