TACO Communications Inc. Y 54 Series Five Element Yagi Antenna Y54 - 48

Description
Extra-rugged twin-driven narrow-bandwidth models covering 30 to 88 MHz including TV channels 2 through 6.
Description
Extra-rugged twin-driven narrow-bandwidth models covering 30 to 88 MHz including TV channels 2 through 6.

Suppliers

Company
Product
Description
Supplier Links
Y 54 Series Five Element Yagi Antenna - Y54 - 48 - TACO Communications Inc.
Mechanicsburg, PA, USA
Y 54 Series Five Element Yagi Antenna
Y54 - 48
Y 54 Series Five Element Yagi Antenna Y54 - 48
Extra-rugged twin-driven narrow-bandwidth models covering 30 to 88 MHz including TV channels 2 through 6.

Extra-rugged twin-driven narrow-bandwidth models covering 30 to 88 MHz including TV channels 2 through 6.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Y54 - 48
Product Name Y 54 Series Five Element Yagi Antenna
Applications TV or Radio Broadcast
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 46.0 to 50.0 MHz
Gain 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
WiFi Antennas - 2024089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details