These sturdy high gain parabolic antennas are constructed from welded steel rod for maximum rigidity and minimum wind loading.
The antenna can be mounted horizontally or vertically. An optional
adjustment arm is available to provide up to 60° tilt upward or downward (DELK).
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | D2423 |
| Product Name | 2.4 GHz Parabolic |
| Applications | Modem or Wireless Network |
| Pattern Type | Directional |
| Polarization | Horizontal (optional feature); Vertical (optional feature) |
| Primary Frequency Range | 2500.0 to 2485.0 MHz |
| Gain | 23 dB |
Vertical