TACO Communications Inc. HD Series - VHF/UHF/FM Digital HD-2500

Description
Using our high definition antennas and accessories, you can now watch all of your favorite television entertainment on your High Definition Home Theatre system. HD Series antennas include a boom mounted outdoor 75 Ohm transformer for ease of installation.
Description
Using our high definition antennas and accessories, you can now watch all of your favorite television entertainment on your High Definition Home Theatre system. HD Series antennas include a boom mounted outdoor 75 Ohm transformer for ease of installation.

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
HD Series - VHF/UHF/FM Digital
HD-2500
HD Series - VHF/UHF/FM Digital HD-2500
Using our high definition antennas and accessories, you can now watch all of your favorite television entertainment on your High Definition Home Theatre system. HD Series antennas include a boom mounted outdoor 75 Ohm transformer for ease of installation.

Using our high definition antennas and accessories, you can now watch all of your favorite television entertainment on your High Definition Home Theatre system.

HD Series antennas include a boom mounted outdoor 75 Ohm
transformer for ease of installation.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number HD-2500
Product Name HD Series - VHF/UHF/FM Digital
Applications TV or Radio Broadcast; Receive Antenna
Pattern Type Directional
Polarization Horizontal
Primary Frequency Range 54.0 to 812.0 MHz
Secondary Frequency Ranges (Multi-band Only) VHF & UHF
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Multi-Band Antennas - 152399 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.9 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details