TACO Communications Inc. Helical Antenna H-043

Description
The TACO circularly polarized helical antennas are extremely rugged and designed to operate under the severest of environmental conditions. The mast and ground plane are of aluminum construction with the helix supported by dielectric rods along the mast. The ground plane of the 108-315 MHz models is constructed with the ground plane backed with reinforcing ribs into which tubular axial rods are placed to increase the diameter of the ground plane.
Description
The TACO circularly polarized helical antennas are extremely rugged and designed to operate under the severest of environmental conditions. The mast and ground plane are of aluminum construction with the helix supported by dielectric rods along the mast. The ground plane of the 108-315 MHz models is constructed with the ground plane backed with reinforcing ribs into which tubular axial rods are placed to increase the diameter of the ground plane.

Suppliers

Company
Product
Description
Supplier Links
Helical Antenna - H-043 - TACO Communications Inc.
Mechanicsburg, PA, USA
Helical Antenna
H-043
Helical Antenna H-043
The TACO circularly polarized helical antennas are extremely rugged and designed to operate under the severest of environmental conditions. The mast and ground plane are of aluminum construction with the helix supported by dielectric rods along the mast. The ground plane of the 108-315 MHz models is constructed with the ground plane backed with reinforcing ribs into which tubular axial rods are placed to increase the diameter of the ground plane.

The TACO circularly polarized helical antennas are extremely rugged and designed to operate under the severest of environmental conditions.
The mast and ground plane are of aluminum construction with the helix supported by dielectric rods along the mast. The ground plane of the 108-315 MHz models is constructed
with the ground plane backed with reinforcing ribs into which tubular axial rods are placed to increase the diameter of the ground plane.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number H-043
Product Name Helical Antenna
Applications Aerospace or Military; Satellite Communications
Polarization Circular; Left Hand Circular (optional feature); Right Hand Circular (optional feature)
Primary Frequency Range 215.0 to 265.0 MHz
Gain 11 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers