TACO Communications Inc. 5.8 GHz Omni-directional OM-5.8-6

Description
These 50 Ohm, 5.8 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).
Description
These 50 Ohm, 5.8 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz Omni-directional - OM-5.8-6 - TACO Communications Inc.
Mechanicsburg, PA, USA
5.8 GHz Omni-directional
OM-5.8-6
5.8 GHz Omni-directional OM-5.8-6
These 50 Ohm, 5.8 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).

These 50 Ohm, 5.8 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number OM-5.8-6
Product Name 5.8 GHz Omni-directional
Applications Modem or Wireless Network
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 5700.0 to 5850.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Multi-Band Antennas - 2097298 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Lightning arrestor for GNSS antenna - AS-ACC-ARRESTOR-L1256-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 1200.0 to 1700.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details