TACO Communications Inc. 3.5 GHz Omni-directional OM-3.5-4

Description
These Omni-directional antennas are designed for the licensed 3.5 GHz WiMax frequency band. The antennas act as a base station or cell site for a multiple point network. The mounting bracket is included to wall mount, pole mount or masting.
Description
These Omni-directional antennas are designed for the licensed 3.5 GHz WiMax frequency band. The antennas act as a base station or cell site for a multiple point network. The mounting bracket is included to wall mount, pole mount or masting.

Suppliers

Company
Product
Description
Supplier Links
3.5 GHz Omni-directional - OM-3.5-4 - TACO Communications Inc.
Mechanicsburg, PA, USA
3.5 GHz Omni-directional
OM-3.5-4
3.5 GHz Omni-directional OM-3.5-4
These Omni-directional antennas are designed for the licensed 3.5 GHz WiMax frequency band. The antennas act as a base station or cell site for a multiple point network. The mounting bracket is included to wall mount, pole mount or masting.

These Omni-directional antennas are designed for the licensed 3.5 GHz WiMax frequency band. The antennas act as a base station or cell site for a multiple point network. The mounting bracket is included to wall mount, pole mount or masting.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number OM-3.5-4
Product Name 3.5 GHz Omni-directional
Applications Modem or Wireless Network
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 3400.0 to 3700.0 MHz
Gain 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 1248869 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details