These 900 MHz Yagi Antennas are ruggedly designed for harsh environments. The strong front-to-back ratio minimizes signal interference for optimum wireless connectivity.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | J250-915/10 |
| Product Name | 900 MHz Yagi |
| Applications | Modem or Wireless Network; RFID |
| Pattern Type | Directional |
| Polarization | Horizontal (optional feature); Vertical (optional feature) |
| Primary Frequency Range | 890.0 to 960.0 MHz |
| Gain | 13 dB |