TACO Communications Inc. Y 102 Series Ten Element Yagi Antenna Y102B - 120

Description
Twin and triple-driven moderate bandwidth models covering 108 to 163 MHz.
Description
Twin and triple-driven moderate bandwidth models covering 108 to 163 MHz.

Suppliers

Company
Product
Description
Supplier Links
Y 102 Series Ten Element Yagi Antenna - Y102B - 120 - TACO Communications Inc.
Mechanicsburg, PA, USA
Y 102 Series Ten Element Yagi Antenna
Y102B - 120
Y 102 Series Ten Element Yagi Antenna Y102B - 120
Twin and triple-driven moderate bandwidth models covering 108 to 163 MHz.

Twin and triple-driven moderate bandwidth models covering 108 to 163 MHz.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Y102B - 120
Product Name Y 102 Series Ten Element Yagi Antenna
Applications TV or Radio Broadcast
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 108.0 to 133.0 MHz
Gain 11.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
WiFi Antennas - 1248720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details