These economically priced yagi antennas have stainless steel fasteners and mounting hardware. They are available in both cut-to-channel and broadband models.
All J-Series antennas are available with the exclusive Wade Cantilever Mount.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | J55-4 |
| Product Name | J-Series Yagi Antenna |
| Applications | TV or Radio Broadcast; Receive Antenna |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical (optional feature) |
| Primary Frequency Range | 67.0 to 72.0 MHz |
| Secondary Frequency Ranges (Multi-band Only) | VHF Channel 4 |
Vertical