TACO Communications Inc. Y 51 Series Five Element Yagi Antenna Y51 - 4

Description
Twin-driven, narrow-bandwidth models covering 54 to 108 MHz including TV channels 2 through 6 and the FM band, exhibiting sharp-cutoff for excellent interference rejection.
Description
Twin-driven, narrow-bandwidth models covering 54 to 108 MHz including TV channels 2 through 6 and the FM band, exhibiting sharp-cutoff for excellent interference rejection.

Suppliers

Company
Product
Description
Supplier Links
Y 51 Series Five Element Yagi Antenna - Y51 - 4 - TACO Communications Inc.
Mechanicsburg, PA, USA
Y 51 Series Five Element Yagi Antenna
Y51 - 4
Y 51 Series Five Element Yagi Antenna Y51 - 4
Twin-driven, narrow-bandwidth models covering 54 to 108 MHz including TV channels 2 through 6 and the FM band, exhibiting sharp-cutoff for excellent interference rejection.

Twin-driven, narrow-bandwidth models covering 54 to 108 MHz including TV channels 2 through 6 and the FM band, exhibiting
sharp-cutoff for excellent interference rejection.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Y51 - 4
Product Name Y 51 Series Five Element Yagi Antenna
Applications TV or Radio Broadcast
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 66.0 to 72.0 MHz
Gain 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
GSM & GPRS Antennas - 1408074 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 1700.0 to ? MHz
View Details