TACO Communications Inc. UHF Parabolic PB-81-BB

Description
These Broadband UHF parabolic receive antennas cover the entire UHF TV spectrum. Narrow beam and high gain make these antennas ideally suited for minimizing interference from co-channel and multipath signals. The light-weight grid design minimizes wind loading on the tower.
Description
These Broadband UHF parabolic receive antennas cover the entire UHF TV spectrum. Narrow beam and high gain make these antennas ideally suited for minimizing interference from co-channel and multipath signals. The light-weight grid design minimizes wind loading on the tower.

Suppliers

Company
Product
Description
Supplier Links
UHF Parabolic - PB-81-BB - TACO Communications Inc.
Mechanicsburg, PA, USA
UHF Parabolic
PB-81-BB
UHF Parabolic PB-81-BB
These Broadband UHF parabolic receive antennas cover the entire UHF TV spectrum. Narrow beam and high gain make these antennas ideally suited for minimizing interference from co-channel and multipath signals. The light-weight grid design minimizes wind loading on the tower.

These Broadband UHF parabolic receive antennas cover the entire UHF TV spectrum. Narrow beam and high gain make these antennas ideally suited for minimizing interference from co-channel and multipath signals. The light-weight grid design minimizes wind loading on the tower.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number PB-81-BB
Product Name UHF Parabolic
Applications TV or Radio Broadcast; Receive Antenna
Pattern Type Directional
Polarization Horizontal
Primary Frequency Range 470.0 to 890.0 MHz
Secondary Frequency Ranges (Multi-band Only) UHF
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
WiFi Antennas - 1248671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details