TACO Communications Inc. 2.4 GHz Mobile Omni OM-2.4-7.2M

Description
This Wi-Fi Omni directional antenna is intended for use in mobile and indoor applications, with or without power amplification. An optional mounting bracket is available for mounting to flat surfaces or a round mast (OM-Mount).
Description
This Wi-Fi Omni directional antenna is intended for use in mobile and indoor applications, with or without power amplification. An optional mounting bracket is available for mounting to flat surfaces or a round mast (OM-Mount).

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Mobile Omni - OM-2.4-7.2M - TACO Communications Inc.
Mechanicsburg, PA, USA
2.4 GHz Mobile Omni
OM-2.4-7.2M
2.4 GHz Mobile Omni OM-2.4-7.2M
This Wi-Fi Omni directional antenna is intended for use in mobile and indoor applications, with or without power amplification. An optional mounting bracket is available for mounting to flat surfaces or a round mast (OM-Mount).

This Wi-Fi Omni directional antenna is intended for use in mobile and indoor applications, with or without power amplification. An optional mounting bracket is available for mounting to flat surfaces or a round mast (OM-Mount).

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number OM-2.4-7.2M
Product Name 2.4 GHz Mobile Omni
Applications Modem or Wireless Network; Vehicular
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2450.0 to 2485.0 MHz
Gain 7.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Multi-Band Antennas - 2097299 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Standard Gain Horn - ModelSAS-584 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details