These rugged 75 Ohm yagi antennas have stainless steel fasteners and reinforced element sleeves. Low band models have vibration dampeners in the parasitic elements for longer life. Insulator and terminal cavities are foam filled for
resistance to moisture.
There are two low band models and one high band model. The five element low band and ten element high band models are available with the exclusive Wade Cantilever Mount. However, due to the length of the boom, the ten element low band model (C101-*) is not available with a cantilever mount.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | C103-7 |
| Product Name | C-Series Yagi Antenna |
| Applications | TV or Radio Broadcast; Receive Antenna |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical (optional feature) |
| Primary Frequency Range | 175.0 to 180.0 MHz |
| Secondary Frequency Ranges (Multi-band Only) | VHF Channel 7 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)