TACO Communications Inc. SY42 Series Yagi Screen Reflector SY42-10

Description
Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.
Description
Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.

Suppliers

Company
Product
Description
Supplier Links
SY42 Series Yagi Screen Reflector - SY42-10 - TACO Communications Inc.
Mechanicsburg, PA, USA
SY42 Series Yagi Screen Reflector
SY42-10
SY42 Series Yagi Screen Reflector SY42-10
Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.

Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number SY42-10
Product Name SY42 Series Yagi Screen Reflector
Applications TV or Radio Broadcast
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 192.0 to 198.0 MHz
Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Multi-Band Antennas - 1248872 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 790.0 to ? MHz
View Details