Twin and triple-driven moderate bandwidth models covering 108 to 163 MHz.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | Y102B - G |
| Product Name | Y 102 Series Ten Element Yagi Antenna |
| Applications | TV or Radio Broadcast |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical (optional feature) |
| Primary Frequency Range | 122.0 to 132.0 MHz |
| Gain | 11.2 dB |
Vertical