TACO Communications Inc. J-Series Yagi Antenna J55-6

Description
These economically priced yagi antennas have stainless steel fasteners and mounting hardware. They are available in both cut-to-channel and broadband models. All J-Series antennas are available with the exclusive Wade Cantilever Mount.
Description
These economically priced yagi antennas have stainless steel fasteners and mounting hardware. They are available in both cut-to-channel and broadband models. All J-Series antennas are available with the exclusive Wade Cantilever Mount.

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
J-Series Yagi Antenna
J55-6
J-Series Yagi Antenna J55-6
These economically priced yagi antennas have stainless steel fasteners and mounting hardware. They are available in both cut-to-channel and broadband models. All J-Series antennas are available with the exclusive Wade Cantilever Mount.

These economically priced yagi antennas have stainless steel fasteners and mounting hardware. They are available in both cut-to-channel and broadband models.

All J-Series antennas are available with the exclusive Wade Cantilever Mount.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number J55-6
Product Name J-Series Yagi Antenna
Applications TV or Radio Broadcast; Receive Antenna
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 83.0 to 88.0 MHz
Secondary Frequency Ranges (Multi-band Only) VHF Channel 6
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RFID Antennas - 2272065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to ? MHz
Gain 5 dB
View Details