TACO Communications Inc. 3.5 GHz Omni-directional OM-3.5-8

Description
These Omni-directional antennas are designed for the licensed 3.5 GHz WiMax frequency band. The antennas act as a base station or cell site for a multiple point network. The mounting bracket is included to wall mount, pole mount or masting.
Description
These Omni-directional antennas are designed for the licensed 3.5 GHz WiMax frequency band. The antennas act as a base station or cell site for a multiple point network. The mounting bracket is included to wall mount, pole mount or masting.

Suppliers

Company
Product
Description
Supplier Links
3.5 GHz Omni-directional - OM-3.5-8 - TACO Communications Inc.
Mechanicsburg, PA, USA
3.5 GHz Omni-directional
OM-3.5-8
3.5 GHz Omni-directional OM-3.5-8
These Omni-directional antennas are designed for the licensed 3.5 GHz WiMax frequency band. The antennas act as a base station or cell site for a multiple point network. The mounting bracket is included to wall mount, pole mount or masting.

These Omni-directional antennas are designed for the licensed 3.5 GHz WiMax frequency band. The antennas act as a base station or cell site for a multiple point network. The mounting bracket is included to wall mount, pole mount or masting.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number OM-3.5-8
Product Name 3.5 GHz Omni-directional
Applications Modem or Wireless Network
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 3400.0 to 3700.0 MHz
Gain 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Multi-Band Antennas - 2107149 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details