The MULDIPOL™ Multiple Dipole Collinear Array concept has been specifically developed by TACO for ground-air-ground, air traffic control and base communications applications.
This omni directional concept employs a unique method of shielding the feed cables to improve radiation pattern characteristics. The MULDIPOL™ also has a high degree
of isolation between discrete elements within a closely spaced array.
The result is a small, rugged, easy to install antenna. The lightweight and compact design minimizes space and lends itself to tactical transportable use in the most hostile environments.
A minimum of 30 dB isolation is realized between any two antenna elements in every MULDIPOL™ model. The low profile silhouette of this antenna plus the resulting decrease in the number of antennas required at any tower site also gives a much improved radiation pattern coverage.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | D2221(UHF/UHF/UHF/UHF) |
| Product Name | Muldipol D2000 Series |
| Applications | Air Traffic Control; Aerospace or Military; Multi-band; Ground-Air-Ground/Air Traffic Control |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 225.0 to 400.0 MHz |
| Gain | 1 dB |