TACO Communications Inc. EAS Antenna Model J55-FM

Description
A qualified structural engineer should be consulted prior to mounting an antenna on a tower or a support structure.
Description
A qualified structural engineer should be consulted prior to mounting an antenna on a tower or a support structure.

Suppliers

Company
Product
Description
Supplier Links
EAS Antenna - Model J55-FM - TACO Communications Inc.
Mechanicsburg, PA, USA
EAS Antenna
Model J55-FM
EAS Antenna Model J55-FM
A qualified structural engineer should be consulted prior to mounting an antenna on a tower or a support structure.

A qualified structural engineer should be consulted prior to mounting an antenna on a tower or a support structure.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Model J55-FM
Product Name EAS Antenna
Applications TV or Radio Broadcast; Receive Antenna
Pattern Type Directional
Polarization Horizontal
Primary Frequency Range 88.0 to 108.0 MHz
Secondary Frequency Ranges (Multi-band Only) FM
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1248873 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details