Twin-driven broad bandwidth models covering 152 to 440 MHz including individual and combined TV channels 7 through 13.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | Y103B - 9 |
| Product Name | Y 103 Series Ten Element Yagi Antenna |
| Applications | TV or Radio Broadcast |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical (optional feature) |
| Primary Frequency Range | 186.0 to 192.0 MHz |
| Gain | 12 dB |