TACO Communications Inc. Y 103 Series Ten Element Yagi Antenna Y103B - 13

Description
Twin-driven broad bandwidth models covering 152 to 440 MHz including individual and combined TV channels 7 through 13.
Description
Twin-driven broad bandwidth models covering 152 to 440 MHz including individual and combined TV channels 7 through 13.

Suppliers

Company
Product
Description
Supplier Links
Y 103 Series Ten Element Yagi Antenna - Y103B - 13 - TACO Communications Inc.
Mechanicsburg, PA, USA
Y 103 Series Ten Element Yagi Antenna
Y103B - 13
Y 103 Series Ten Element Yagi Antenna Y103B - 13
Twin-driven broad bandwidth models covering 152 to 440 MHz including individual and combined TV channels 7 through 13.

Twin-driven broad bandwidth models covering 152 to 440 MHz including individual and combined TV channels 7 through 13.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Y103B - 13
Product Name Y 103 Series Ten Element Yagi Antenna
Applications TV or Radio Broadcast
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 210.0 to 216.0 MHz
Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
WiFi Antennas - 1248682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details