TACO Communications Inc. Y 104 Series Ten Element Yagi Antenna Y104 - 48

Description
Extra-rugged, twin-driven narrow bandwidth models covering 43 to 88 MHz including TV channels 2 through 6.
Description
Extra-rugged, twin-driven narrow bandwidth models covering 43 to 88 MHz including TV channels 2 through 6.

Suppliers

Company
Product
Description
Supplier Links
Y 104 Series Ten Element Yagi Antenna - Y104 - 48 - TACO Communications Inc.
Mechanicsburg, PA, USA
Y 104 Series Ten Element Yagi Antenna
Y104 - 48
Y 104 Series Ten Element Yagi Antenna Y104 - 48
Extra-rugged, twin-driven narrow bandwidth models covering 43 to 88 MHz including TV channels 2 through 6.

Extra-rugged, twin-driven narrow bandwidth models covering 43 to 88 MHz including TV channels 2 through 6.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Y104 - 48
Product Name Y 104 Series Ten Element Yagi Antenna
Applications TV or Radio Broadcast
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 46.0 to 50.0 MHz
Gain 11.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Multi-Band Antennas - 2097255 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details