TACO Communications Inc. SY42 Series Yagi Screen Reflector SY42-9

Description
Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.
Description
Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.

Suppliers

Company
Product
Description
Supplier Links
SY42 Series Yagi Screen Reflector - SY42-9 - TACO Communications Inc.
Mechanicsburg, PA, USA
SY42 Series Yagi Screen Reflector
SY42-9
SY42 Series Yagi Screen Reflector SY42-9
Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.

Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number SY42-9
Product Name SY42 Series Yagi Screen Reflector
Applications TV or Radio Broadcast
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 186.0 to 192.0 MHz
Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Budget Survey Multiband GNSS Antenna - AS-ANT2B-SUR-L1L2-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details