TACO Communications Inc. 2.4 GHz Omni-directional Base Station OM-2.4-8B

Description
These 50 Ohm, 2.4 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).
Description
These 50 Ohm, 2.4 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Omni-directional Base Station - OM-2.4-8B - TACO Communications Inc.
Mechanicsburg, PA, USA
2.4 GHz Omni-directional Base Station
OM-2.4-8B
2.4 GHz Omni-directional Base Station OM-2.4-8B
These 50 Ohm, 2.4 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).

These 50 Ohm, 2.4 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number OM-2.4-8B
Product Name 2.4 GHz Omni-directional Base Station
Applications Modem or Wireless Network
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2485.0 MHz
Gain 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
GSM & GPRS Antennas - 1407608 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 699.0 to ? MHz
Form Factor / Mounting External
View Details