TACO Communications Inc. SY44 Series Yagi Screen Reflector SY44-460

Description
Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.
Description
Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.

Suppliers

Company
Product
Description
Supplier Links
SY44 Series Yagi Screen Reflector - SY44-460 - TACO Communications Inc.
Mechanicsburg, PA, USA
SY44 Series Yagi Screen Reflector
SY44-460
SY44 Series Yagi Screen Reflector SY44-460
Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.

Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number SY44-460
Product Name SY44 Series Yagi Screen Reflector
Applications TV or Radio Broadcast
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 450.0 to 470.0 MHz
Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1248701 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details