TACO Communications Inc. Y 53 Series Five Element Yagi Antenna Y53B - 281

Description
Twin and triple-driven broad-bandwidth models covering 50 to 500 MHz including multiple VHF TV channels and communication bands.
Description
Twin and triple-driven broad-bandwidth models covering 50 to 500 MHz including multiple VHF TV channels and communication bands.

Suppliers

Company
Product
Description
Supplier Links
Y 53 Series Five Element Yagi Antenna - Y53B - 281 - TACO Communications Inc.
Mechanicsburg, PA, USA
Y 53 Series Five Element Yagi Antenna
Y53B - 281
Y 53 Series Five Element Yagi Antenna Y53B - 281
Twin and triple-driven broad-bandwidth models covering 50 to 500 MHz including multiple VHF TV channels and communication bands.

Twin and triple-driven broad-bandwidth models covering 50 to 500 MHz including multiple VHF TV channels and communication
bands.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Y53B - 281
Product Name Y 53 Series Five Element Yagi Antenna
Applications TV or Radio Broadcast
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 250.0 to 310.0 MHz
Gain 7.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Telemetry Antennas - 1853072 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2.15 dB
Connectors Sma male
View Details