TACO Communications Inc. Omni-Directional VHF Antenna CFM2-FM

Description
This rugged omni-directional antenna can be cut to any channel from 2 to 13. Other frequencies are available on request. Output impedance is 75 Ohm with a standard "F" connector. It is also available with "N" connector and 50 Ohm impedance.
Description
This rugged omni-directional antenna can be cut to any channel from 2 to 13. Other frequencies are available on request. Output impedance is 75 Ohm with a standard "F" connector. It is also available with "N" connector and 50 Ohm impedance.

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
Omni-Directional VHF Antenna
CFM2-FM
Omni-Directional VHF Antenna CFM2-FM
This rugged omni-directional antenna can be cut to any channel from 2 to 13. Other frequencies are available on request. Output impedance is 75 Ohm with a standard "F" connector. It is also available with "N" connector and 50 Ohm impedance.

This rugged omni-directional antenna can be cut to any channel from 2 to 13. Other frequencies are available on request. Output impedance is 75 Ohm with a standard "F" connector. It is also available with "N" connector and 50 Ohm impedance.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number CFM2-FM
Product Name Omni-Directional VHF Antenna
Applications TV or Radio Broadcast; Receive Antenna
Pattern Type Omni directional
Polarization Horizontal
Primary Frequency Range 88.0 to 108.0 MHz
Secondary Frequency Ranges (Multi-band Only) VHF Channel FM
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
WiFi Antennas - 1248671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details