Delhi Antenna Products is a leader in the consumer antenna market with quality products and high gain at a competitive price! Engineered for reliability and ease of installation, our antennas work with digital and analogue reception so you have
more channels to view.
The DELHI Consumer Antennas have been in the market for several decades (formerly Jerrold Antennas).
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | 5Y5S |
| Product Name | VHF Yagi Antenna |
| Applications | TV or Radio Broadcast; Receive Antenna |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical (optional feature) |
| Primary Frequency Range | 77.0 to 82.0 MHz |
| Secondary Frequency Ranges (Multi-band Only) | VHF Channel 5 |
Vertical & 2 x Dual Slant ±45°