TACO Communications Inc. CYD Series CYD-1470

Description
“Sharpshooter” CYD series features high gain, narrow frequency range, as specified. Connects to VHF antennas without coupler.
Description
“Sharpshooter” CYD series features high gain, narrow frequency range, as specified. Connects to VHF antennas without coupler.

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
CYD Series
CYD-1470
CYD Series CYD-1470
“Sharpshooter” CYD series features high gain, narrow frequency range, as specified. Connects to VHF antennas without coupler.

“Sharpshooter” CYD series features high gain, narrow frequency range, as specified. Connects to VHF antennas without coupler.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number CYD-1470
Product Name CYD Series
Applications TV or Radio Broadcast; Receive Antenna
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 471.2 to 807.2 MHz
Secondary Frequency Ranges (Multi-band Only) UHF
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Telemetry Antennas - 2608503P - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1 dB
Connectors MHF
View Details