TACO Communications Inc. Omni-Directional VHF Antenna CFM2-7

Description
This rugged omni-directional antenna can be cut to any channel from 2 to 13. Other frequencies are available on request. Output impedance is 75 Ohm with a standard "F" connector. It is also available with "N" connector and 50 Ohm impedance.
Description
This rugged omni-directional antenna can be cut to any channel from 2 to 13. Other frequencies are available on request. Output impedance is 75 Ohm with a standard "F" connector. It is also available with "N" connector and 50 Ohm impedance.

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
Omni-Directional VHF Antenna
CFM2-7
Omni-Directional VHF Antenna CFM2-7
This rugged omni-directional antenna can be cut to any channel from 2 to 13. Other frequencies are available on request. Output impedance is 75 Ohm with a standard "F" connector. It is also available with "N" connector and 50 Ohm impedance.

This rugged omni-directional antenna can be cut to any channel from 2 to 13. Other frequencies are available on request. Output impedance is 75 Ohm with a standard "F" connector. It is also available with "N" connector and 50 Ohm impedance.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number CFM2-7
Product Name Omni-Directional VHF Antenna
Applications TV or Radio Broadcast; Receive Antenna
Pattern Type Omni directional
Polarization Horizontal
Primary Frequency Range 174.0 to 180.0 MHz
Secondary Frequency Ranges (Multi-band Only) VHF Channel 7
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2766673 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details