TACO Communications Inc. Y 104 Series Ten Element Yagi Antenna Y104 - 2

Description
Extra-rugged, twin-driven narrow bandwidth models covering 43 to 88 MHz including TV channels 2 through 6.
Description
Extra-rugged, twin-driven narrow bandwidth models covering 43 to 88 MHz including TV channels 2 through 6.

Suppliers

Company
Product
Description
Supplier Links
Y 104 Series Ten Element Yagi Antenna - Y104 - 2 - TACO Communications Inc.
Mechanicsburg, PA, USA
Y 104 Series Ten Element Yagi Antenna
Y104 - 2
Y 104 Series Ten Element Yagi Antenna Y104 - 2
Extra-rugged, twin-driven narrow bandwidth models covering 43 to 88 MHz including TV channels 2 through 6.

Extra-rugged, twin-driven narrow bandwidth models covering 43 to 88 MHz including TV channels 2 through 6.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Y104 - 2
Product Name Y 104 Series Ten Element Yagi Antenna
Applications TV or Radio Broadcast
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 54.0 to 60.0 MHz
Gain 11.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Multi-Band Antennas - 115743 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 1710.0 to 2690.0 MHz
Gain 2.5 dB
View Details