The MULDIPOL™Multiple Dipole Collinear Array concept has been
specifically developed by TACO for ground-air-ground, air traffic control and associated vehicular and base communications applications.
The MULDIPOL™ has a high degree of isolation between elements within a closely spaced array. The result is a small, rugged, easy to install antenna. A minimum of 30 dB isolation is realized between any two antenna elements in every MULDIPOL™model. The low profile of this antenna plus
the resulting decrease in the number of antennas required at any tower site also gives a much improved radiation pattern coverage.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | D5072(VHF/VHF) |
| Product Name | Muldipol ATC D5000 Series |
| Applications | Air Traffic Control; Aerospace or Military; Multi-band; Ground-Air-Ground/Air Traffic Control |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 118.0 to 136.0 MHz |
| Gain | 1 dB |
Dual slant ±45°