TACO Communications Inc. ATC Yagi Antenna Y102B-130V

Description
The Y102B-130V Yagi antenna operates between 118 and 136 MHz. This rugged 50 Ohm antenna is one of several models manufactured by TACO. Visit our website for more details.
Description
The Y102B-130V Yagi antenna operates between 118 and 136 MHz. This rugged 50 Ohm antenna is one of several models manufactured by TACO. Visit our website for more details.

Suppliers

Company
Product
Description
Supplier Links
ATC Yagi Antenna - Y102B-130V - TACO Communications Inc.
Mechanicsburg, PA, USA
ATC Yagi Antenna
Y102B-130V
ATC Yagi Antenna Y102B-130V
The Y102B-130V Yagi antenna operates between 118 and 136 MHz. This rugged 50 Ohm antenna is one of several models manufactured by TACO. Visit our website for more details.

The Y102B-130V Yagi antenna operates between 118 and 136 MHz. This rugged 50 Ohm antenna is one of several models manufactured by TACO. Visit our website for more details.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Y102B-130V
Product Name ATC Yagi Antenna
Applications Aerospace or Military
Pattern Type Directional
Polarization Horizontal (optional feature); Vertical
Primary Frequency Range 118.0 to 136.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Telemetry Antennas - 2222688 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 9 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details