TACO Communications Inc. Muldipol D2000 Series D2274(UHF/UHF)

Description
The MULDIPOL™ Multiple Dipole Collinear Array concept has been specifically developed by TACO for ground-air-ground, air traffic control and base communications applications. This omni directional concept employs a unique method of shielding the feed cables to improve radiation pattern characteristics. The MULDIPOL™ also has a high degree of isolation between discrete elements within a closely spaced array. The result is a small, rugged, easy to install antenna. The lightweight and compact design minimizes space and lends itself to tactical transportable use in the most hostile environments. A minimum of 30 dB isolation is realized between any two antenna elements in every MULDIPOL™ model. The low profile silhouette of this antenna plus the resulting decrease in the number of antennas required at any tower site also gives a much improved radiation pattern coverage.
Description
The MULDIPOL™ Multiple Dipole Collinear Array concept has been specifically developed by TACO for ground-air-ground, air traffic control and base communications applications. This omni directional concept employs a unique method of shielding the feed cables to improve radiation pattern characteristics. The MULDIPOL™ also has a high degree of isolation between discrete elements within a closely spaced array. The result is a small, rugged, easy to install antenna. The lightweight and compact design minimizes space and lends itself to tactical transportable use in the most hostile environments. A minimum of 30 dB isolation is realized between any two antenna elements in every MULDIPOL™ model. The low profile silhouette of this antenna plus the resulting decrease in the number of antennas required at any tower site also gives a much improved radiation pattern coverage.

Suppliers

Company
Product
Description
Supplier Links
Muldipol  D2000 Series - D2274(UHF/UHF) - TACO Communications Inc.
Mechanicsburg, PA, USA
Muldipol D2000 Series
D2274(UHF/UHF)
Muldipol D2000 Series D2274(UHF/UHF)
The MULDIPOL™ Multiple Dipole Collinear Array concept has been specifically developed by TACO for ground-air-ground, air traffic control and base communications applications. This omni directional concept employs a unique method of shielding the feed cables to improve radiation pattern characteristics. The MULDIPOL™ also has a high degree of isolation between discrete elements within a closely spaced array. The result is a small, rugged, easy to install antenna. The lightweight and compact design minimizes space and lends itself to tactical transportable use in the most hostile environments. A minimum of 30 dB isolation is realized between any two antenna elements in every MULDIPOL™ model. The low profile silhouette of this antenna plus the resulting decrease in the number of antennas required at any tower site also gives a much improved radiation pattern coverage.

The MULDIPOL™ Multiple Dipole Collinear Array concept has been specifically developed by TACO for ground-air-ground, air traffic control and base communications applications.

This omni directional concept employs a unique method of shielding the feed cables to improve radiation pattern characteristics. The MULDIPOL™ also has a high degree
of isolation between discrete elements within a closely spaced array.

The result is a small, rugged, easy to install antenna. The lightweight and compact design minimizes space and lends itself to tactical transportable use in the most hostile environments.

A minimum of 30 dB isolation is realized between any two antenna elements in every MULDIPOL™ model. The low profile silhouette of this antenna plus the resulting decrease in the number of antennas required at any tower site also gives a much improved radiation pattern coverage.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number D2274(UHF/UHF)
Product Name Muldipol D2000 Series
Applications Air Traffic Control; Aerospace or Military; Multi-band; Ground-Air-Ground/Air Traffic Control
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 225.0 to 400.0 MHz
Gain 1 dB
Unlock Full Specs
to access all available technical data