TACO Communications Inc. 2.4 GHz Yagi Y2414-HP

Description
These 50-Ohm Yagi antennas are completely enclosed in a rugged fiberglass radome. The radome provides protection from the environment. The elements are constructed from printed circuitboard to provide consistent performance. The antenna mount accomodates vertical and horizontal adjustment.
Description
These 50-Ohm Yagi antennas are completely enclosed in a rugged fiberglass radome. The radome provides protection from the environment. The elements are constructed from printed circuitboard to provide consistent performance. The antenna mount accomodates vertical and horizontal adjustment.

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Yagi - Y2414-HP - TACO Communications Inc.
Mechanicsburg, PA, USA
2.4 GHz Yagi
Y2414-HP
2.4 GHz Yagi Y2414-HP
These 50-Ohm Yagi antennas are completely enclosed in a rugged fiberglass radome. The radome provides protection from the environment. The elements are constructed from printed circuitboard to provide consistent performance. The antenna mount accomodates vertical and horizontal adjustment.

These 50-Ohm Yagi antennas are completely enclosed in a rugged fiberglass radome. The radome provides protection from the environment. The elements are constructed from printed circuitboard to provide consistent performance. The antenna mount accomodates vertical and horizontal adjustment.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Y2414-HP
Product Name 2.4 GHz Yagi
Applications Modem or Wireless Network
Pattern Type Directional
Polarization Horizontal (optional feature); Vertical (optional feature)
Primary Frequency Range 2400.0 to 2485.0 MHz
Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 15dBi Yagi Antenna With RG58 Cable (L-3Mtr) + N Male St. Connector - ET-WI15Y5-2L3-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 15 dB
View Details
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers