TACO Communications Inc. Y 103 Series Ten Element Yagi Antenna Y103B - 11

Description
Twin-driven broad bandwidth models covering 152 to 440 MHz including individual and combined TV channels 7 through 13.
Description
Twin-driven broad bandwidth models covering 152 to 440 MHz including individual and combined TV channels 7 through 13.

Suppliers

Company
Product
Description
Supplier Links
Y 103 Series Ten Element Yagi Antenna - Y103B - 11 - TACO Communications Inc.
Mechanicsburg, PA, USA
Y 103 Series Ten Element Yagi Antenna
Y103B - 11
Y 103 Series Ten Element Yagi Antenna Y103B - 11
Twin-driven broad bandwidth models covering 152 to 440 MHz including individual and combined TV channels 7 through 13.

Twin-driven broad bandwidth models covering 152 to 440 MHz including individual and combined TV channels 7 through 13.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Y103B - 11
Product Name Y 103 Series Ten Element Yagi Antenna
Applications TV or Radio Broadcast
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 198.0 to 204.0 MHz
Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195763-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz
View Details
6 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain -0.5000 dB
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details