Twin-driven, narrow-bandwidth models covering 54 to 108 MHz including TV channels 2 through 6 and the FM band, exhibiting
sharp-cutoff for excellent interference rejection.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | Y51 - 2 |
| Product Name | Y 51 Series Five Element Yagi Antenna |
| Applications | TV or Radio Broadcast |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical (optional feature) |
| Primary Frequency Range | 54.0 to 60.0 MHz |
| Gain | 8 dB |