TACO Communications Inc. Helical Antenna H-084

Description
The TACO circularly polarized helical antennas are extremely rugged and designed to operate under the severest of environmental conditions. The mast and ground plane are of aluminum construction with the helix supported by dielectric rods along the mast. The ground plane of the 108-315 MHz models is constructed with the ground plane backed with reinforcing ribs into which tubular axial rods are placed to increase the diameter of the ground plane.
Description
The TACO circularly polarized helical antennas are extremely rugged and designed to operate under the severest of environmental conditions. The mast and ground plane are of aluminum construction with the helix supported by dielectric rods along the mast. The ground plane of the 108-315 MHz models is constructed with the ground plane backed with reinforcing ribs into which tubular axial rods are placed to increase the diameter of the ground plane.

Suppliers

Company
Product
Description
Supplier Links
Helical Antenna - H-084 - TACO Communications Inc.
Mechanicsburg, PA, USA
Helical Antenna
H-084
Helical Antenna H-084
The TACO circularly polarized helical antennas are extremely rugged and designed to operate under the severest of environmental conditions. The mast and ground plane are of aluminum construction with the helix supported by dielectric rods along the mast. The ground plane of the 108-315 MHz models is constructed with the ground plane backed with reinforcing ribs into which tubular axial rods are placed to increase the diameter of the ground plane.

The TACO circularly polarized helical antennas are extremely rugged and designed to operate under the severest of environmental conditions.
The mast and ground plane are of aluminum construction with the helix supported by dielectric rods along the mast. The ground plane of the 108-315 MHz models is constructed
with the ground plane backed with reinforcing ribs into which tubular axial rods are placed to increase the diameter of the ground plane.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number H-084
Product Name Helical Antenna
Applications Aerospace or Military; Satellite Communications
Polarization Circular; Left Hand Circular (optional feature); Right Hand Circular (optional feature)
Primary Frequency Range 240.0 to 315.0 MHz
Gain 13.3 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
GSM & GPRS Antennas - 2102387 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details