TACO Communications Inc. Compact Yagi Y5815

Description
Our Compact Yagi antenna is ideal for its aesthetically small design. This unit is designed for point-to-point and multi-point communications. May be used in both indoor and outdoor applications.
Description
Our Compact Yagi antenna is ideal for its aesthetically small design. This unit is designed for point-to-point and multi-point communications. May be used in both indoor and outdoor applications.

Suppliers

Company
Product
Description
Supplier Links
Compact Yagi - Y5815 - TACO Communications Inc.
Mechanicsburg, PA, USA
Compact Yagi
Y5815
Compact Yagi Y5815
Our Compact Yagi antenna is ideal for its aesthetically small design. This unit is designed for point-to-point and multi-point communications. May be used in both indoor and outdoor applications.

Our Compact Yagi antenna is ideal for its aesthetically small design. This unit is designed for point-to-point and multi-point communications. May be used in both indoor and outdoor applications.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Y5815
Product Name Compact Yagi
Applications Modem or Wireless Network
Pattern Type Directional
Polarization Horizontal (optional feature); Vertical (optional feature)
Primary Frequency Range 5700.0 to 5850.0 MHz
Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
Multi-Band Antennas - 152395 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 6.2 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details