The horizontal pair has been engineered for maximum forward gain with optimum side lobe performance. The narrow horizontal beam width reduces the effect of man-made noise, co-channel
and other sources of interference off the main beam. Where specific sources of interference can be identified, a custom designed array may reduce the level of interference even further.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | WL 7-13/HP |
| Product Name | High Band Horizontal Pair Array |
| Applications | TV or Radio Broadcast; Receive Antenna |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical (optional feature) |
| Primary Frequency Range | 174.0 to 216.0 MHz |
| Secondary Frequency Ranges (Multi-band Only) | VHF Channel 7 through 13 |