| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | ZIP-22 |
| Product Name | Super Colour Zoom |
| Applications | TV or Radio Broadcast; Receive Antenna |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical (optional feature) |
| Primary Frequency Range | 54.0 to 812.0 MHz |