This 50 Ohm, circular polarized, Helical antenna is completely enclosed to provide protection from the environment and prevent detuning of the antenna due to ice. It can be mounted directly to a flat surface or pipe-mounted. Mounting hardware permits vertical and horizontal adjustment.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | HLA-1025 |
| Product Name | 2.4 GHz Helical |
| Applications | Modem or Wireless Network |
| Pattern Type | Directional |
| Polarization | Circular; Left Hand Circular (optional feature); Right Hand Circular (optional feature) |
| Primary Frequency Range | 2500.0 to 2485.0 MHz |
| Gain | 14 dB |