Triple-driven narrow bandwidth models covering 60 to 108 MHz including TV channels 4, 5 and 6.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | Y101 - 65 |
| Product Name | Y 101 Series Ten Element Yagi Antenna |
| Applications | TV or Radio Broadcast |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical (optional feature) |
| Primary Frequency Range | 60.0 to 70.0 MHz |
| Gain | 10.5 dB |
Vertical