These 50 Ohm, 2.4 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | OM-2.4-4B |
| Product Name | 2.4 GHz Omni-directional Base Station |
| Applications | Modem or Wireless Network |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 2400.0 to 2485.0 MHz |
| Gain | 4 dB |
Vertical