TACO Communications Inc. CYD Series CYD-4070

Description
“Sharpshooter” CYD series features high gain, narrow frequency range, as specified. Connects to VHF antennas without coupler.
Description
“Sharpshooter” CYD series features high gain, narrow frequency range, as specified. Connects to VHF antennas without coupler.

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
CYD Series
CYD-4070
CYD Series CYD-4070
“Sharpshooter” CYD series features high gain, narrow frequency range, as specified. Connects to VHF antennas without coupler.

“Sharpshooter” CYD series features high gain, narrow frequency range, as specified. Connects to VHF antennas without coupler.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number CYD-4070
Product Name CYD Series
Applications TV or Radio Broadcast; Receive Antenna
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 627.2 to 807.2 MHz
Secondary Frequency Ranges (Multi-band Only) UHF
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Telemetry Antennas - 2675056 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.9 dB
Connectors MHF4L
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details