TACO Communications Inc. Shipboard Antenna D7061-L

Description
The MULDIPOLTM Multiple Collinear Array concept has been specifically developed by TACO for ground-air-ground, air traffic control, and associated land or sea based communication applications. This omni directional concept employs a unique method of shielding the feed cables to improve radiation pattern characteristics. The MULDIPOL also has a high degree of isolation between discrete elements within a closely spaced array.
Description
The MULDIPOLTM Multiple Collinear Array concept has been specifically developed by TACO for ground-air-ground, air traffic control, and associated land or sea based communication applications. This omni directional concept employs a unique method of shielding the feed cables to improve radiation pattern characteristics. The MULDIPOL also has a high degree of isolation between discrete elements within a closely spaced array.

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
Shipboard Antenna
D7061-L
Shipboard Antenna D7061-L
The MULDIPOLTM Multiple Collinear Array concept has been specifically developed by TACO for ground-air-ground, air traffic control, and associated land or sea based communication applications. This omni directional concept employs a unique method of shielding the feed cables to improve radiation pattern characteristics. The MULDIPOL also has a high degree of isolation between discrete elements within a closely spaced array.

The MULDIPOLTM Multiple Collinear Array concept has been specifically developed by TACO for ground-air-ground, air traffic control, and associated land or sea based communication applications. This omni directional concept employs a unique method of shielding the feed cables to improve radiation pattern characteristics. The MULDIPOL also has a high degree of isolation between discrete elements within a closely spaced array.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number D7061-L
Product Name Shipboard Antenna
Applications Air Traffic Control; Aerospace or Military; Multi-band; Marine; Ground-Air-Ground/Air Traffic Control
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 115.0 to 400.0 MHz
Gain 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
Multi-Band Antennas - 2152413 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details