TACO Communications Inc. J-Series Yagi Antenna J55-FM

Description
These economically priced yagi antennas have stainless steel fasteners and mounting hardware. They are available in both cut-to-channel and broadband models. All J-Series antennas are available with the exclusive Wade Cantilever Mount.
Description
These economically priced yagi antennas have stainless steel fasteners and mounting hardware. They are available in both cut-to-channel and broadband models. All J-Series antennas are available with the exclusive Wade Cantilever Mount.

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
J-Series Yagi Antenna
J55-FM
J-Series Yagi Antenna J55-FM
These economically priced yagi antennas have stainless steel fasteners and mounting hardware. They are available in both cut-to-channel and broadband models. All J-Series antennas are available with the exclusive Wade Cantilever Mount.

These economically priced yagi antennas have stainless steel fasteners and mounting hardware. They are available in both cut-to-channel and broadband models.

All J-Series antennas are available with the exclusive Wade Cantilever Mount.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number J55-FM
Product Name J-Series Yagi Antenna
Applications TV or Radio Broadcast; Receive Antenna
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 88.0 to 108.0 MHz
Secondary Frequency Ranges (Multi-band Only) FM
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
Multi-Band Antennas - 1248684 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 410.0 to ? MHz
View Details